Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G250N03IE G250N03IE

Description
N/P Channel: N-CH Voltage(VDS): 30V ESD Current(ID): 5.3A RDS(on): RD(max)<25mΩ@10V VTH: VTH0.5V~1.3V Package: SOT-23
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 30V ESD Current(ID): 5.3A RDS(on): RD(max)<25mΩ@10V VTH: VTH0.5V~1.3V Package: SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G250N03IE -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G250N03IE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G250N03IE
N/P Channel: N-CH Voltage(VDS): 30V ESD Current(ID): 5.3A RDS(on): RD(max)<25mΩ@10V VTH: VTH0.5V~1.3V Package: SOT-23

N/P Channel: N-CH
Voltage(VDS): 30V ESD
Current(ID): 5.3A
RDS(on): RD(max)<25mΩ@10V
VTH: VTH0.5V~1.3V
Package: SOT-23

Buy Now Datasheet
Singapore, Singapore
30V 5.3A SOT-23 MOSFET Transistor
278-G250N03IE
30V 5.3A SOT-23 MOSFET Transistor 278-G250N03IE
MOSFET N-CH ESD 30V 5.3A SOT-23 Product overview: G250N03IE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G250N03IE can be used for catalog matching and distributor lookup.

MOSFET N-CH ESD 30V 5.3A SOT-23 Product overview: G250N03IE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G250N03IE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-G250N03IEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G250N03IEDKR-ND
Single FETs, MOSFETs 3141-G250N03IEDKR-ND
N30V,ESD 5.3A,RD<25M@10V,VTH0 .5V

N30V,ESD 5.3A,RD<25M@10V,VTH0.5V

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G250N03IETR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G250N03IETR-ND
Single FETs, MOSFETs 3141-G250N03IETR-ND
N30V,ESD 5.3A,RD<25M@10V,VTH0 .5V

N30V,ESD 5.3A,RD<25M@10V,VTH0.5V

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G250N03IECT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G250N03IECT-ND
Single FETs, MOSFETs 3141-G250N03IECT-ND
N30V,ESD 5.3A,RD<25M@10V,VTH0 .5V

N30V,ESD 5.3A,RD<25M@10V,VTH0.5V

Buy Now Datasheet
Single FETs, MOSFETs - G250N03IE - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G250N03IE
Single FETs, MOSFETs G250N03IE
N30V,ESD 5.3A,RD<25M@10V,VTH0 .5V

N30V,ESD 5.3A,RD<25M@10V,VTH0.5V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G250N03IE 3141-G250N03IEDKR-ND G250N03IE
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G250N03IE 30V 5.3A SOT-23 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-6
PD 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data