Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G230P06K G230P06K

Description
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -60A RDS(on): RD(max)<20mΩ@-10V VTH: VTH-2.0V~-4.0V Package: TO-252
Request a Quote Datasheet
Description
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -60A RDS(on): RD(max)<20mΩ@-10V VTH: VTH-2.0V~-4.0V Package: TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G230P06K -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G230P06K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G230P06K
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -60A RDS(on): RD(max)<20mΩ@-10V VTH: VTH-2.0V~-4.0V Package: TO-252

N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -60A
RDS(on): RD(max)<20mΩ@-10V
VTH: VTH-2.0V~-4.0V
Package: TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G230P06KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G230P06KCT-ND
Single FETs, MOSFETs 3141-G230P06KCT-ND
P-CH,-60V,-60A,RD(MA X)<20M@-10V,

P-CH,-60V,-60A,RD(MAX)<20M@-10V,

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G230P06KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G230P06KTR-ND
Single FETs, MOSFETs 3141-G230P06KTR-ND
P-CH,-60V,-60A,RD(MA X)<20M@-10V,

P-CH,-60V,-60A,RD(MAX)<20M@-10V,

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G230P06KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G230P06KDKR-ND
Single FETs, MOSFETs 3141-G230P06KDKR-ND
P-CH,-60V,-60A,RD(MA X)<20M@-10V,

P-CH,-60V,-60A,RD(MAX)<20M@-10V,

Buy Now Datasheet
Singapore, Singapore
60V 60A TO-252 MOSFET Transistor
278-G230P06K
60V 60A TO-252 MOSFET Transistor 278-G230P06K
MOSFET P-CH 60V 60A TO-252 Product overview: G230P06K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G230P06K can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 60A TO-252 Product overview: G230P06K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G230P06K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - G230P06K - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G230P06K
Single FETs, MOSFETs G230P06K
MOSFET P-CH 60V 60A TO-252

MOSFET P-CH 60V 60A TO-252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G230P06KCT-ND 278-G230P06K G230P06K
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G230P06K Single FETs, MOSFETs 60V 60A TO-252 MOSFET Transistor Single FETs, MOSFETs
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Polarity P-Channel N-Channel; N-Channel
PD 115000 milliwatts 115000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data