N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 3.6A
RDS(on): RD(max)<58mΩ@4.5V
VTH: VTH1.0V~2.5V
Package: SOT-23
MOSFET N-CH 30V 3.6A SOT-23 Product overview: G2304 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G2304 can be used for catalog matching and distributor lookup.
N-Channel 30V 3.6A (Ta) 1.7W (Ta) Surface Mount SOT-23-3
N-Channel 30V 3.6A (Ta) 1.7W (Ta) Surface Mount SOT-23-3
MOSFET N-CH 30V 3.6A SOT-23
MOSFET N-CH 30V 3.6A SOT-23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-G2304 | 3141-G2304TR-ND | G2304 | |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2304 | 30V 3.6A SOT-23 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | SOT3; SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| PD | 1700 milliwatts | 1700 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape & Reel (TR) |