Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G220P03D32 G220P03D32

Description
N/P Channel: Dual P-CH Voltage(VDS): 20V Current(ID): -12A RDS(on): RD(max)<30mΩ@-4.5V VTH: VTH-1V~-1.5V~-2V Package: DFN3x3-8L
Request a Quote Datasheet
Description
N/P Channel: Dual P-CH Voltage(VDS): 20V Current(ID): -12A RDS(on): RD(max)<30mΩ@-4.5V VTH: VTH-1V~-1.5V~-2V Package: DFN3x3-8L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G220P03D32 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G220P03D32
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G220P03D32
N/P Channel: Dual P-CH Voltage(VDS): 20V Current(ID): -12A RDS(on): RD(max)<30mΩ@-4.5V VTH: VTH-1V~-1.5V~-2V Package: DFN3x3-8L

N/P Channel: Dual P-CH
Voltage(VDS): 20V
Current(ID): -12A
RDS(on): RD(max)<30mΩ@-4.5V
VTH: VTH-1V~-1.5V~-2V
Package: DFN3x3-8L

Buy Now Datasheet
Singapore, Singapore
30W MOSFET Transistor
289-G220P03D32
30W MOSFET Transistor 289-G220P03D32
MOSFET P+P-CH 30V12A 30W DFN3*3- Product overview: G220P03D32 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30W, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G220P03D32 can be used for catalog matching and distributor lookup.

MOSFET P+P-CH 30V12A 30W DFN3*3- Product overview: G220P03D32 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30W, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G220P03D32 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 3141-G220P03D32TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G220P03D32TR-ND
FET, MOSFET Arrays 3141-G220P03D32TR-ND
MOSFET 2P-CH 30V 12A 8DFN

MOSFET 2P-CH 30V 12A 8DFN

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G220P03D32CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G220P03D32CT-ND
FET, MOSFET Arrays 3141-G220P03D32CT-ND
MOSFET 2P-CH 30V 12A 8DFN

MOSFET 2P-CH 30V 12A 8DFN

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G220P03D32DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G220P03D32DKR-ND
FET, MOSFET Arrays 3141-G220P03D32DKR-ND
MOSFET 2P-CH 30V 12A 8DFN

MOSFET 2P-CH 30V 12A 8DFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 289-G220P03D32 3141-G220P03D32TR-ND
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G220P03D32 30W MOSFET Transistor FET, MOSFET Arrays
Package Type SOT3 Tape & Reel (TR) 8-PowerVDFN
Unlock Full Specs
to access all available technical data