Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G20P06K

Description
P-60V, -20A,RD<45M@-10V,VTH -2V~-
Request a Quote Datasheet
Description
P-60V, -20A,RD<45M@-10V,VTH -2V~-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G20P06KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G20P06KDKR-ND
Single FETs, MOSFETs 3141-G20P06KDKR-ND
P-60V, -20A,RD<45M@-10V,VTH -2V~-

P-60V, -20A,RD<45M@-10V,VTH-2V~-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G20P06KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G20P06KTR-ND
Single FETs, MOSFETs 3141-G20P06KTR-ND
P-60V, -20A,RD<45M@-10V,VTH -2V~-

P-60V, -20A,RD<45M@-10V,VTH-2V~-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G20P06KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G20P06KCT-ND
Single FETs, MOSFETs 3141-G20P06KCT-ND
P-60V, -20A,RD<45M@-10V,VTH -2V~-

P-60V, -20A,RD<45M@-10V,VTH-2V~-

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G20P06K -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G20P06K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G20P06K
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -20A RDS(on): RD(max)<45mΩ@-10V VTH: VTH-2.0V~-3.5V Package: TO-252

N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -20A
RDS(on): RD(max)<45mΩ@-10V
VTH: VTH-2.0V~-3.5V
Package: TO-252

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G20P06KDKR-ND
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G20P06K
Polarity P-Channel
Unlock Full Specs
to access all available technical data