Goford Semiconductor Co., Ltd. 60V 20A MOSFET Transistor G20N06D52

Description
MOSFET 2N-CH 60V 20A 8DFN Product overview: G20N06D52 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G20N06D52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 20A 8DFN Product overview: G20N06D52 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G20N06D52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 20A MOSFET Transistor
289-G20N06D52
60V 20A MOSFET Transistor 289-G20N06D52
MOSFET 2N-CH 60V 20A 8DFN Product overview: G20N06D52 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G20N06D52 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 20A 8DFN Product overview: G20N06D52 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G20N06D52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1376811-G20N06D52 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1376811-G20N06D52
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1376811-G20N06D52
Win Source Part Number: 1376811-G20N06D52 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Goford Semiconductor Product Status: Active Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (4.9x5.75) Base Product Number: G20N Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 20A (Ta) Rds On (Max) @ Id, Vgs: 30mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 25nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1220pF @ 30V Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 45W (Ta) Configuration: 2 N-Channel (Dual)

Win Source Part Number: 1376811-G20N06D52
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Goford Semiconductor
Product Status: Active
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (4.9x5.75)
Base Product Number: G20N
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 20A (Ta)
Rds On (Max) @ Id, Vgs: 30mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 25nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1220pF @ 30V
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 45W (Ta)
Configuration: 2 N-Channel (Dual)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G20N06D52 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G20N06D52
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G20N06D52
N/P Channel: N+N-CH Voltage(VDS): 60V Current(ID): 20A RDS(on): RD(max)<30mΩ@10V VTH: VTH1.0V~2.5V Package: DFN8L-5*6

N/P Channel: N+N-CH
Voltage(VDS): 60V
Current(ID): 20A
RDS(on): RD(max)<30mΩ@10V
VTH: VTH1.0V~2.5V
Package: DFN8L-5*6

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G20N06D52CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G20N06D52CT-ND
FET, MOSFET Arrays 3141-G20N06D52CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 20A (Ta) 45W (Ta) Surface Mount 8-DFN (4.9x5.75)

Mosfet Array 2 N-Channel (Dual) 60V 20A (Ta) 45W (Ta) Surface Mount 8-DFN (4.9x5.75)

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G20N06D52TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G20N06D52TR-ND
FET, MOSFET Arrays 3141-G20N06D52TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 20A (Ta) 45W (Ta) Surface Mount 8-DFN (4.9x5.75)

Mosfet Array 2 N-Channel (Dual) 60V 20A (Ta) 45W (Ta) Surface Mount 8-DFN (4.9x5.75)

Buy Now Datasheet
FET, MOSFET Arrays - G20N06D52 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
G20N06D52
FET, MOSFET Arrays G20N06D52
MOSFET 2N-CH 60V 20A 8DFN

MOSFET 2N-CH 60V 20A 8DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-G20N06D52 1376811-G20N06D52 3141-G20N06D52CT-ND G20N06D52
Product Name 60V 20A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - G20N06D52 FET, MOSFET Arrays FET, MOSFET Arrays
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3 SOT3 8-PowerTDFN 8-DFN (4.9x5.75)
Packing Method Tape & Reel (TR)
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMW120R060M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810017SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
60 V, 310 mA N-channel Trench MOSFET - 2N7002PW,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 310000 milliamps
View Details
9 suppliers
MOSFETs - 1221429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details