Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G2014

Description
N20V,RD(MAX)<9M@4.5V ,RD(MAX)<11M
Request a Quote Datasheet
Description
N20V,RD(MAX)<9M@4.5V ,RD(MAX)<11M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G2014TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G2014TR-ND
Single FETs, MOSFETs 3141-G2014TR-ND
N20V,RD(MAX)<9M@4.5V ,RD(MAX)<11M

N20V,RD(MAX)<9M@4.5V,RD(MAX)<11M

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G2014CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G2014CT-ND
Single FETs, MOSFETs 3141-G2014CT-ND
N20V,RD(MAX)<9M@4.5V ,RD(MAX)<11M

N20V,RD(MAX)<9M@4.5V,RD(MAX)<11M

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G2014DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G2014DKR-ND
Single FETs, MOSFETs 3141-G2014DKR-ND
N20V,RD(MAX)<9M@4.5V ,RD(MAX)<11M

N20V,RD(MAX)<9M@4.5V,RD(MAX)<11M

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376918-G2014 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376918-G2014
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376918-G2014
Win Source Part Number: 1376918-G2014 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Goford Semiconductor Product Status: Active Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (2x2) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Rds On (Max) @ Id, Vgs: 7mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 900mV @ 250µA Gate Charge (Qg) (Max) @ Vgs: 17.5 nC @ 4.5 V Vgs (Max): ±12V Input Capacitance (Ciss) (Max) @ Vds: 1710 pF @ 10 V Power Dissipation (Max): 3W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376918-G2014
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Goford Semiconductor
Product Status: Active
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (2x2)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Rds On (Max) @ Id, Vgs: 7mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 900mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 17.5 nC @ 4.5 V
Vgs (Max): ±12V
Input Capacitance (Ciss) (Max) @ Vds: 1710 pF @ 10 V
Power Dissipation (Max): 3W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2014 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2014
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2014
N/P Channel: N-CH Voltage(VDS): 20V Current(ID): 14A RDS(on): RD(max)<9mΩ@4.5V VTH: VTH0.5V~0.9V Package: DFN6L-2*2

N/P Channel: N-CH
Voltage(VDS): 20V
Current(ID): 14A
RDS(on): RD(max)<9mΩ@4.5V
VTH: VTH0.5V~0.9V
Package: DFN6L-2*2

Buy Now Datasheet
Single FETs, MOSFETs - G2014 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G2014
Single FETs, MOSFETs G2014
N20V,RD(MAX)<9M@4.5V ,RD(MAX)<11M

N20V,RD(MAX)<9M@4.5V,RD(MAX)<11M

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G2014TR-ND 1376918-G2014 G2014
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2014 Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 6-WDFN Exposed Pad SOT3 SOT3 6-WDFN Exposed Pad
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data