MOSFET 2P-CH 40V 9A 8SOP
MOSFET 2P-CH 40V 9A 8SOP
MOSFET 2P-CH 40V 9A 8SOP
N/P Channel: Dual P-CH
Voltage(VDS): -40V
Current(ID): -9A
RDS(on): RD(max)<20mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: SOP-8
MOSFET 2P-CH 40V 9A 8SOP Product overview: G200P04S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G200P04S2 can be used for catalog matching and distributor lookup.
P-40V,-9A,RD(MAX)<20
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G200P04S2TR-ND | 289-G200P04S2 | G200P04S2 | |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G200P04S2 | 40V 9A MOSFET Transistor | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape & Reel (TR) | |||
| Polarity | P-Channel; 2 P-Channel (Dual) |