The G200N06TH is an N-channel enhancement mode power MOSFET designed for power switching and DC/DC converter applications. It is packaged in a TO-220 case and features a drain-source voltage rating of 60V, a continuous drain current of 55A at 25°C, and a drain-source on-resistance of less than 14mΩ at Vgs=10V. The device is 100% avalanche tested with a single pulse avalanche energy of 56mJ, has a thermal resistance junction-to-case of 2.1°C/W, and operates within a junction and storage temperature range of -55°C to 150°C. It is RoHS compliant.
MOSFET,N-CH,60V,55A,
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3141-G200N06TH-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |