Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2009G G2009G

Description
N/P Channel: N-CH Voltage(VDS): 200V Current(ID): 9A RDS(on): RD(max)<300mΩ@10V VTH: VTH1.0V~2.5V Package: TO-252
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 200V Current(ID): 9A RDS(on): RD(max)<300mΩ@10V VTH: VTH1.0V~2.5V Package: TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2009G -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2009G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2009G
N/P Channel: N-CH Voltage(VDS): 200V Current(ID): 9A RDS(on): RD(max)<300mΩ@10V VTH: VTH1.0V~2.5V Package: TO-252

N/P Channel: N-CH
Voltage(VDS): 200V
Current(ID): 9A
RDS(on): RD(max)<300mΩ@10V
VTH: VTH1.0V~2.5V
Package: TO-252

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2009G
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1574619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details
CSD17313Q2 30V N Channel NexFET? Power MOSFET - CSD17313Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
9 suppliers