Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G2003A

Description
N190V, 3A,RD<540M@10V,VTH1. 0V~3.
Request a Quote Datasheet
Description
N190V, 3A,RD<540M@10V,VTH1. 0V~3.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G2003ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G2003ATR-ND
Single FETs, MOSFETs 3141-G2003ATR-ND
N190V, 3A,RD<540M@10V,VTH1. 0V~3.

N190V, 3A,RD<540M@10V,VTH1.0V~3.

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G2003ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G2003ADKR-ND
Single FETs, MOSFETs 3141-G2003ADKR-ND
N190V, 3A,RD<540M@10V,VTH1. 0V~3.

N190V, 3A,RD<540M@10V,VTH1.0V~3.

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G2003ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G2003ACT-ND
Single FETs, MOSFETs 3141-G2003ACT-ND
N190V, 3A,RD<540M@10V,VTH1. 0V~3.

N190V, 3A,RD<540M@10V,VTH1.0V~3.

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376922-G2003A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376922-G2003A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376922-G2003A
Win Source Part Number: 1376922-G2003A Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 35 pct. Mfr: Goford Semiconductor Series: G Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 190 V Current - Continuous Drain (Id) @ 25°C: 3A (Ta) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 540mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 580 pF @ 25 V Power Dissipation (Max): 1.8W (Ta) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376922-G2003A
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
Mfr: Goford Semiconductor
Series: G
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 190 V
Current - Continuous Drain (Id) @ 25°C: 3A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 540mOhm @ 2A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 580 pF @ 25 V
Power Dissipation (Max): 1.8W (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2003A -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2003A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2003A
N/P Channel: N-CH Voltage(VDS): 190V Current(ID): 3A RDS(on): RD(max)<540mΩ@10V VTH: VTH1.0V~3.0V Package: SOT-23-3L

N/P Channel: N-CH
Voltage(VDS): 190V
Current(ID): 3A
RDS(on): RD(max)<540mΩ@10V
VTH: VTH1.0V~3.0V
Package: SOT-23-3L

Buy Now Datasheet
Singapore, Singapore
190V 3A SOT-23 MOSFET Transistor
278-G2003A
190V 3A SOT-23 MOSFET Transistor 278-G2003A
MOSFET N-CH 190V 3A SOT-23-3L Product overview: G2003A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190V, 3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 190V, 3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G2003A can be used for catalog matching and distributor lookup.

MOSFET N-CH 190V 3A SOT-23-3L Product overview: G2003A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190V, 3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 190V, 3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G2003A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - G2003A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
G2003A
Integrated Circuits (ICs) - Transistors - MOSFETs G2003A
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site
Single FETs, MOSFETs - G2003A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G2003A
Single FETs, MOSFETs G2003A
N190V, 3A,RD<540M@10V,VTH1. 0V~3.

N190V, 3A,RD<540M@10V,VTH1.0V~3.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G2003ATR-ND 1376922-G2003A 278-G2003A G2003A G2003A
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2003A 190V 3A SOT-23 MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
PD 1800 milliwatts 1800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-2335-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers