MOSFET N-CH 200V 2A SOT-23-6L Product overview: G2002A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G2002A can be used for catalog matching and distributor lookup.
N/P Channel: N-CH
Voltage(VDS): 200V
Current(ID): 2A
RDS(on): RD(max)<540mΩ@10V
VTH: VTH1.0V~3.0V
Package: SOT-23-6L
N200V, 2A,RD<540M@10V,VTH1.
N200V, 2A,RD<540M@10V,VTH1.
N200V, 2A,RD<540M@10V,VTH1.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-G2002A | 3141-G2002ATR-ND | |
| Product Name | 200V 2A SOT-23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2002A | Single FETs, MOSFETs |
| PD | 2500 milliwatts |