Goford Semiconductor Co., Ltd. FET, MOSFET Arrays G1K8P06S2

Description
MOSFET 2P-CH 60V 3.2A 8SOP
Request a Quote Datasheet
Description
MOSFET 2P-CH 60V 3.2A 8SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 3141-G1K8P06S2CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G1K8P06S2CT-ND
FET, MOSFET Arrays 3141-G1K8P06S2CT-ND
MOSFET 2P-CH 60V 3.2A 8SOP

MOSFET 2P-CH 60V 3.2A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G1K8P06S2DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G1K8P06S2DKR-ND
FET, MOSFET Arrays 3141-G1K8P06S2DKR-ND
MOSFET 2P-CH 60V 3.2A 8SOP

MOSFET 2P-CH 60V 3.2A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G1K8P06S2TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G1K8P06S2TR-ND
FET, MOSFET Arrays 3141-G1K8P06S2TR-ND
MOSFET 2P-CH 60V 3.2A 8SOP

MOSFET 2P-CH 60V 3.2A 8SOP

Buy Now Datasheet
Singapore, Singapore
60V 3.2A MOSFET Transistor
289-G1K8P06S2
60V 3.2A MOSFET Transistor 289-G1K8P06S2
MOSFET 2P-CH 60V 3.2A 8SOP Product overview: G1K8P06S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G1K8P06S2 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 60V 3.2A 8SOP Product overview: G1K8P06S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G1K8P06S2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1K8P06S2 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1K8P06S2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1K8P06S2
N/P Channel: Dual P-CH Voltage(VDS): 60V Current(ID): 3.2A RDS(on): RD(max)<170mΩ@-10V VTH: VTH1.2V~2.5V Package: SOP-8

N/P Channel: Dual P-CH
Voltage(VDS): 60V
Current(ID): 3.2A
RDS(on): RD(max)<170mΩ@-10V
VTH: VTH1.2V~2.5V
Package: SOP-8

Datasheet
FET, MOSFET Arrays - G1K8P06S2 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
G1K8P06S2
FET, MOSFET Arrays G1K8P06S2
MOSFET 2P-CH 60V 3.2A 8SOP

MOSFET 2P-CH 60V 3.2A 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G1K8P06S2CT-ND 289-G1K8P06S2 G1K8P06S2
Product Name FET, MOSFET Arrays 60V 3.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1K8P06S2 FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3 8-SOIC (0.154", 3.90mm Width)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR)
Polarity P-Channel; 2 P-Channel
Unlock Full Specs
to access all available technical data