Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1K1P06LL G1K1P06LL

Description
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -3A RDS(on): RD(max)<110mΩ@-10V VTH: VTH-1.0V~-2.5V Package: SOT-23-6L
Request a Quote Datasheet
Description
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -3A RDS(on): RD(max)<110mΩ@-10V VTH: VTH-1.0V~-2.5V Package: SOT-23-6L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1K1P06LL -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1K1P06LL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1K1P06LL
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -3A RDS(on): RD(max)<110mΩ@-10V VTH: VTH-1.0V~-2.5V Package: SOT-23-6L

N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -3A
RDS(on): RD(max)<110mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: SOT-23-6L

Buy Now Datasheet
Singapore, Singapore
60V -4A -10V MOSFET Transistor
278-G1K1P06LL
60V -4A -10V MOSFET Transistor 278-G1K1P06LL
P-60V,-4A,RD(MAX)<11 0M@-10V,VTH- Product overview: G1K1P06LL from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, -4A, -10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, -4A, -10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G1K1P06LL can be used for catalog matching and distributor lookup.

P-60V,-4A,RD(MAX)<110M@-10V,VTH- Product overview: G1K1P06LL from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, -4A, -10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, -4A, -10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G1K1P06LL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-G1K1P06LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G1K1P06LLDKR-ND
Single FETs, MOSFETs 3141-G1K1P06LLDKR-ND
P-60V,-4A,RD(MAX)<11 0M@-10V,VTH-

P-60V,-4A,RD(MAX)<110M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G1K1P06LLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G1K1P06LLCT-ND
Single FETs, MOSFETs 3141-G1K1P06LLCT-ND
P-60V,-4A,RD(MAX)<11 0M@-10V,VTH-

P-60V,-4A,RD(MAX)<110M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G1K1P06LLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G1K1P06LLTR-ND
Single FETs, MOSFETs 3141-G1K1P06LLTR-ND
P-60V,-4A,RD(MAX)<11 0M@-10V,VTH-

P-60V,-4A,RD(MAX)<110M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - G1K1P06LL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G1K1P06LL
Single FETs, MOSFETs G1K1P06LL
P-60V,-4A,RD(MAX)<11 0M@-10V,VTH-

P-60V,-4A,RD(MAX)<110M@-10V,VTH-

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G1K1P06LL 3141-G1K1P06LLDKR-ND G1K1P06LL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1K1P06LL 60V -4A -10V MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT3; SOT23 Tape & Reel (TR) SOT23; SOT-23-6 SOT23; SOT-23-6
PD 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data