MOSFET P-CH 60V 4.5A 3.1W SOT-2
MOSFET P-CH 60V 4.5A 3.1W SOT-2
MOSFET P-CH 60V 4.5A 3.1W SOT-2
N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -4.5A
RDS(on): RD(max)<110mΩ@-10V
VTH: VTH-2.0V~-4.0V
Package: SOT-23
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G1K1P06LHTR-ND | |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1K1P06LH |
| Polarity | P-Channel |