MOSFET N-CH 500V 18A TO-220
N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 223A
RDS(on): RD(max)<2.7mΩ@10V
VTH: VTH1.0V~2.5V
Package: TO-220
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G18N50T-ND | |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G18N50T |
| Polarity | N-Channel |