P30V,RD(MAX)<12M@-10
Win Source Part Number: 1376784-G16P03D3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Goford Semiconductor
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-DFN (3.15x3.05)
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 12mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1995 pF @ 15 V
Power Dissipation (Max): 3W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
N/P Channel: P-CH
Voltage(VDS): -30V
Current(ID): -16A
RDS(on): RD(max)<12mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: DFN3*3-8L
P-Channel 30V 16A (Tc) 3W (Tc) Surface Mount 8-DFN (3.15x3.05)
P-Channel 30V 16A (Tc) 3W (Tc) Surface Mount 8-DFN (3.15x3.05)
P30V,RD(MAX)<12M@-10
MOSFET P-CH 30V 45A DFN3*3-8L
P30V,RD(MAX)<12M@-10
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-G16P03D3 | 1376784-G16P03D3 | 3141-G16P03D3TR-ND | G16P03D3 | G16P03D3 | |
| Product Name | -10V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G16P03D3 | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 55000 milliwatts | 55000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | Tape & Reel (TR) | SOT3 | SOT3 | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |