Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G16N03S G16N03S

Description
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 16A RDS(on): RD(max)<10mΩ@10V VTH: VTH1.0V~2.5V Package: SOP-8
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 16A RDS(on): RD(max)<10mΩ@10V VTH: VTH1.0V~2.5V Package: SOP-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G16N03S -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G16N03S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G16N03S
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 16A RDS(on): RD(max)<10mΩ@10V VTH: VTH1.0V~2.5V Package: SOP-8

N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 16A
RDS(on): RD(max)<10mΩ@10V
VTH: VTH1.0V~2.5V
Package: SOP-8

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G16N03SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G16N03SDKR-ND
Single FETs, MOSFETs 3141-G16N03SDKR-ND
N30V, 16A,RD<10M@10V,VTH1. 0V~2.5

N30V, 16A,RD<10M@10V,VTH1.0V~2.5

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G16N03SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G16N03SCT-ND
Single FETs, MOSFETs 3141-G16N03SCT-ND
N30V, 16A,RD<10M@10V,VTH1. 0V~2.5

N30V, 16A,RD<10M@10V,VTH1.0V~2.5

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G16N03STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G16N03STR-ND
Single FETs, MOSFETs 3141-G16N03STR-ND
N30V, 16A,RD<10M@10V,VTH1. 0V~2.5

N30V, 16A,RD<10M@10V,VTH1.0V~2.5

Buy Now Datasheet
Singapore, Singapore
30V 16A MOSFET Transistor
278-G16N03S
30V 16A MOSFET Transistor 278-G16N03S
MOSFET N-CH 30V 16A SOP-8 Product overview: G16N03S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G16N03S can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 16A SOP-8 Product overview: G16N03S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G16N03S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G16N03SDKR-ND 278-G16N03S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G16N03S Single FETs, MOSFETs 30V 16A MOSFET Transistor
Package Type SOT3 "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1ED3860MU12MXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers
 - LM5100MX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details