Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G16N03A G16N03A

Description
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 16A RDS(on): RD(max)<14mΩ@4.5V VTH: VTH1.0V~2.5V Package: DFN5*6-8L
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 16A RDS(on): RD(max)<14mΩ@4.5V VTH: VTH1.0V~2.5V Package: DFN5*6-8L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G16N03A -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G16N03A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G16N03A
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 16A RDS(on): RD(max)<14mΩ@4.5V VTH: VTH1.0V~2.5V Package: DFN5*6-8L

N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 16A
RDS(on): RD(max)<14mΩ@4.5V
VTH: VTH1.0V~2.5V
Package: DFN5*6-8L

Buy Now Datasheet
Singapore, Singapore
30V 16A MOSFET Transistor
285-G16N03A
30V 16A MOSFET Transistor 285-G16N03A
MOSFET N-CH 30V 16A DFN5*6-8L Product overview: G16N03A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-G16N03A can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 16A DFN5*6-8L Product overview: G16N03A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-G16N03A can be used for catalog matching and distributor lookup.

Supplier's Site
Transistors - G16N03A - ODG (Origin Data Global)
Shenzhen, China
Transistors
G16N03A
Transistors G16N03A
7mΩ DFN-8L(5x6) MOSFETs ROHS

7mΩ DFN-8L(5x6) MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-G16N03A G16N03A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G16N03A 30V 16A MOSFET Transistor Transistors
Package Type SOT3 DFN5*6-8L
Unlock Full Specs
to access all available technical data