Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G160P03KI

Description
P-30V,-30A,RD(MAX)<1 6M@-10V,VTH-
Request a Quote Datasheet
Description
P-30V,-30A,RD(MAX)<1 6M@-10V,VTH-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G160P03KIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G160P03KIDKR-ND
Single FETs, MOSFETs 3141-G160P03KIDKR-ND
P-30V,-30A,RD(MAX)<1 6M@-10V,VTH-

P-30V,-30A,RD(MAX)<16M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G160P03KITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G160P03KITR-ND
Single FETs, MOSFETs 3141-G160P03KITR-ND
P-30V,-30A,RD(MAX)<1 6M@-10V,VTH-

P-30V,-30A,RD(MAX)<16M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G160P03KICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G160P03KICT-ND
Single FETs, MOSFETs 3141-G160P03KICT-ND
P-30V,-30A,RD(MAX)<1 6M@-10V,VTH-

P-30V,-30A,RD(MAX)<16M@-10V,VTH-

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G160P03KI -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G160P03KI
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G160P03KI
N/P Channel: P-CH Voltage(VDS): -30V Current(ID): -30A RDS(on): RD(max)<16mΩ@-10V VTH: VTH-1V~-2.5V Package: TO-252

N/P Channel: P-CH
Voltage(VDS): -30V
Current(ID): -30A
RDS(on): RD(max)<16mΩ@-10V
VTH: VTH-1V~-2.5V
Package: TO-252

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G160P03KIDKR-ND
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G160P03KI
Polarity P-Channel
Unlock Full Specs
to access all available technical data