P40V,RD(MAX)<39M@-10
N/P Channel: P-CH
Voltage(VDS): -40V
Current(ID): -15A
RDS(on): RD(max)<39mΩ@-10V
VTH: VTH-1V~-3V
Package: TO-252
P40V,RD(MAX)<39M@-10
P40V,RD(MAX)<39M@-10
P40V,RD(MAX)<39M@-10
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-G15P04K | 3141-G15P04KCT-ND | |
| Product Name | -10V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G15P04K | Single FETs, MOSFETs |
| PD | 50000 milliwatts |