Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G15N10C G15N10C

Description
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 15A RDS(on): RD(max)<110mΩ@10V VTH: VTH1.0V~3.0V Package: TO-252
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 15A RDS(on): RD(max)<110mΩ@10V VTH: VTH1.0V~3.0V Package: TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G15N10C -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G15N10C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G15N10C
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 15A RDS(on): RD(max)<110mΩ@10V VTH: VTH1.0V~3.0V Package: TO-252

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 15A
RDS(on): RD(max)<110mΩ@10V
VTH: VTH1.0V~3.0V
Package: TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G15N10CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G15N10CDKR-ND
Single FETs, MOSFETs 3141-G15N10CDKR-ND
N100V,RD(MAX)<110M@1 0V,RD(MAX)<1

N100V,RD(MAX)<110M@10V,RD(MAX)<1

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G15N10CCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G15N10CCT-ND
Single FETs, MOSFETs 3141-G15N10CCT-ND
N100V,RD(MAX)<110M@1 0V,RD(MAX)<1

N100V,RD(MAX)<110M@10V,RD(MAX)<1

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G15N10CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G15N10CTR-ND
Single FETs, MOSFETs 3141-G15N10CTR-ND
N100V,RD(MAX)<110M@1 0V,RD(MAX)<1

N100V,RD(MAX)<110M@10V,RD(MAX)<1

Buy Now Datasheet
Singapore, Singapore
100V 22A TO-252 MOSFET Transistor
278-G15N10C
100V 22A TO-252 MOSFET Transistor 278-G15N10C
MOSFET N-CH 100V 22A TO-252 Product overview: G15N10C from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 22A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 22A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G15N10C can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 22A TO-252 Product overview: G15N10C from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 22A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 22A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G15N10C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - G15N10C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
G15N10C
Integrated Circuits (ICs) - Transistors - MOSFETs G15N10C
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3141-G15N10CDKR-ND 278-G15N10C G15N10C
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G15N10C Single FETs, MOSFETs 100V 22A TO-252 MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data