MOSFET 2N-CH 60V 9A 8SOP
MOSFET 2N-CH 60V 9A 8SOP
MOSFET 2N-CH 60V 9A 8SOP
N/P Channel: N+N-CH
Voltage(VDS): 60V
Current(ID): 9A
RDS(on): RD(max)<13mΩ@10V
VTH: VTH1.0V~2.5V
Package: SOP-8
MOSFET 2N-CH 60V 9A 8SOP Product overview: G130N06S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G130N06S2 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 60V 9A 8SOP
60V 9A 12.5mΩ@10V 2.5V 2 N-Channel SOP-8DUAL MOSFETs ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G130N06S2DKR-ND | 289-G130N06S2 | G130N06S2 | G130N06S2 | |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G130N06S2 | 60V 9A MOSFET Transistor | FET, MOSFET Arrays | Triode/MOS Tube/Transistor >> MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tape & Reel (TR) | ||||
| Polarity | N-Channel; 2 N-Channel | N-Channel | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |