Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G130N06M G130N06M

Description
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 90A RDS(on): RD(max)<12mΩ@10V VTH: VTH1V~2.4V Package: TO-263
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 90A RDS(on): RD(max)<12mΩ@10V VTH: VTH1V~2.4V Package: TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G130N06M -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G130N06M
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G130N06M
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 90A RDS(on): RD(max)<12mΩ@10V VTH: VTH1V~2.4V Package: TO-263

N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 90A
RDS(on): RD(max)<12mΩ@10V
VTH: VTH1V~2.4V
Package: TO-263

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G130N06MCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G130N06MCT-ND
Single FETs, MOSFETs 3141-G130N06MCT-ND
N60V, 90A,RD<12M@10V,VTH1. 0V~2.4

N60V, 90A,RD<12M@10V,VTH1.0V~2.4

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G130N06MTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G130N06MTR-ND
Single FETs, MOSFETs 3141-G130N06MTR-ND
N60V, 90A,RD<12M@10V,VTH1. 0V~2.4

N60V, 90A,RD<12M@10V,VTH1.0V~2.4

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G130N06MDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G130N06MDKR-ND
Single FETs, MOSFETs 3141-G130N06MDKR-ND
N60V, 90A,RD<12M@10V,VTH1. 0V~2.4

N60V, 90A,RD<12M@10V,VTH1.0V~2.4

Buy Now Datasheet
Singapore, Singapore
90A 10V 0V MOSFET Transistor
278-G130N06M
90A 10V 0V MOSFET Transistor 278-G130N06M
N60V, 90A,RD<12M@10V,VTH1. 0V~2.4 Product overview: G130N06M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A, 10V, 0V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 10V, 0V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G130N06M can be used for catalog matching and distributor lookup.

N60V, 90A,RD<12M@10V,VTH1.0V~2.4 Product overview: G130N06M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A, 10V, 0V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 10V, 0V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G130N06M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - G130N06M - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G130N06M
Single FETs, MOSFETs G130N06M
N60V, 90A,RD<12M@10V,VTH1. 0V~2.4

N60V, 90A,RD<12M@10V,VTH1.0V~2.4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G130N06MCT-ND 278-G130N06M G130N06M
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G130N06M Single FETs, MOSFETs 90A 10V 0V MOSFET Transistor Single FETs, MOSFETs
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Polarity N-Channel N-Channel; N-Channel
PD 85000 milliwatts 85000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data