Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G12P10TE

Description
P-100V,-12A,RD(MAX)< 200M@-10V,VT
Request a Quote Datasheet
Description
P-100V,-12A,RD(MAX)< 200M@-10V,VT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G12P10TE-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G12P10TE-ND
Single FETs, MOSFETs 3141-G12P10TE-ND
P-100V,-12A,RD(MAX)< 200M@-10V,VT

P-100V,-12A,RD(MAX)<200M@-10V,VT

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G12P10TE -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G12P10TE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G12P10TE
N/P Channel: P-CH Voltage(VDS): -100V Current(ID): -12A RDS(on): RD(max)<200mΩ@-10V VTH: VTH-1.0V~-3.0V Package: TO-220

N/P Channel: P-CH
Voltage(VDS): -100V
Current(ID): -12A
RDS(on): RD(max)<200mΩ@-10V
VTH: VTH-1.0V~-3.0V
Package: TO-220

Buy Now Datasheet
Single FETs, MOSFETs - G12P10TE - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G12P10TE
Single FETs, MOSFETs G12P10TE
MOSFET P-CH ESD 100V 12A TO-220

MOSFET P-CH ESD 100V 12A TO-220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G12P10TE - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G12P10TE
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G12P10TE
P-100V,-12A,RD(MAX)< 200M@-10V,VT

P-100V,-12A,RD(MAX)<200M@-10V,VT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3141-G12P10TE-ND G12P10TE G12P10TE
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G12P10TE Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3 TO-220; TO-220-3
Transistor Technology / Material MOSFET (Metal Oxide)
IDSS 12000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB15N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details