MOSFET P-CH 60V 12A TO-252 Product overview: G12P06K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G12P06K can be used for catalog matching and distributor lookup.
N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -12A
RDS(on): RD(max)<75mΩ@-10V
VTH: VTH-1.0V~-3.0V
Package: TO-252
P-60V,-12A,RD(MAX)<7
P-60V,-12A,RD(MAX)<7
P-60V,-12A,RD(MAX)<7
P-60V,-12A,RD(MAX)<7
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-G12P06K | 3141-G12P06KCT-ND | G12P06K | |
| Product Name | 60V 12A TO-252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G12P06K | Single FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 27000 milliwatts | 27000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Packing Method | Tape & Reel (TR) |