N/P Channel: P-CH
Voltage(VDS): -40V
Current(ID): -11A
RDS(on): RD(max)<35mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: TO-252
P40V,RD(MAX)<35M@-10
P40V,RD(MAX)<35M@-10
P40V,RD(MAX)<35M@-10
P40V,RD(MAX)<35M@-10
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-G12P04K | 3141-G12P04KCT-ND | |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G12P04K | -10V MOSFET Transistor | Single FETs, MOSFETs |
| Package Type | SOT3; TO-252 (DPAK) | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 |