Goford Semiconductor Co., Ltd. -60V -120A TO-220 MOSFET Transistor G120P06T

Description
MOSFET P-CH,-60V,-120A, TO-220 Product overview: G120P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -120A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-G120P06T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH,-60V,-120A, TO-220 Product overview: G120P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -120A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-G120P06T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-60V -120A TO-220 MOSFET Transistor
285-G120P06T
-60V -120A TO-220 MOSFET Transistor 285-G120P06T
MOSFET P-CH,-60V,-120A, TO-220 Product overview: G120P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -120A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-G120P06T can be used for catalog matching and distributor lookup.

MOSFET P-CH,-60V,-120A, TO-220 Product overview: G120P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -120A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-G120P06T can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G120P06T -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G120P06T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G120P06T
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -120A RDS(on): RD(max)<8.5mΩ@-10V VTH: VTH-1.0V~-3.0V Package: TO-220

N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -120A
RDS(on): RD(max)<8.5mΩ@-10V
VTH: VTH-1.0V~-3.0V
Package: TO-220

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G120P06T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G120P06T-ND
Single FETs, MOSFETs 3141-G120P06T-ND
MOSFET P-CH 60V 120A 8-SOIC

MOSFET P-CH 60V 120A 8-SOIC

Buy Now Datasheet
Transistors - G120P06T - ODG (Origin Data Global)
Shenzhen, China
Transistors
G120P06T
Transistors G120P06T
60V 120A 7mΩ@10V 2.5V 1 Piece P-Channel TO-220 MOSFETs ROHS

60V 120A 7mΩ@10V 2.5V 1 Piece P-Channel TO-220 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors
Product Number 285-G120P06T 3141-G120P06T-ND G120P06T
Product Name -60V -120A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G120P06T Single FETs, MOSFETs Transistors
Package Type TO-220 TO-220; SOT3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET - CSD16570Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 8.20E-4 ohms
View Details
8 suppliers
Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708PCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers