N/P Channel: P-CH
Voltage(VDS): -30V
Current(ID): -16A
RDS(on): RD(max)<14mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: SOP-8
MOSFET 30V 16A 8SOP Product overview: G120P03S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G120P03S2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 289-G120P03S2 | 3141-G120P03S2CT-ND | |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G120P03S2 | 30V 16A MOSFET Transistor | FET, MOSFET Arrays |
| Package Type | SOT3 | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" |