Goford Semiconductor Co., Ltd. 30V 28A MOSFET Transistor G120N03D32

Description
MOSFET 2N-CH 30V 28A 8DFN Product overview: G120N03D32 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G120N03D32 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 28A 8DFN Product overview: G120N03D32 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G120N03D32 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 28A MOSFET Transistor
289-G120N03D32
30V 28A MOSFET Transistor 289-G120N03D32
MOSFET 2N-CH 30V 28A 8DFN Product overview: G120N03D32 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G120N03D32 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 28A 8DFN Product overview: G120N03D32 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G120N03D32 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G120N03D32 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G120N03D32
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G120N03D32
N/P Channel: N+N CH Voltage(VDS): 30V Current(ID): 28A RDS(on): RD(max)<12mΩ@10V VTH: VTH1.2V~2.2V Package: DFN3x3-8L

N/P Channel: N+N CH
Voltage(VDS): 30V
Current(ID): 28A
RDS(on): RD(max)<12mΩ@10V
VTH: VTH1.2V~2.2V
Package: DFN3x3-8L

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G120N03D32TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G120N03D32TR-ND
FET, MOSFET Arrays 3141-G120N03D32TR-ND
MOSFET 2N-CH 30V 28A 8DFN

MOSFET 2N-CH 30V 28A 8DFN

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G120N03D32CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G120N03D32CT-ND
FET, MOSFET Arrays 3141-G120N03D32CT-ND
MOSFET 2N-CH 30V 28A 8DFN

MOSFET 2N-CH 30V 28A 8DFN

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G120N03D32DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G120N03D32DKR-ND
FET, MOSFET Arrays 3141-G120N03D32DKR-ND
MOSFET 2N-CH 30V 28A 8DFN

MOSFET 2N-CH 30V 28A 8DFN

Buy Now Datasheet
FET, MOSFET Arrays - G120N03D32 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
G120N03D32
FET, MOSFET Arrays G120N03D32
MOSFET DUAL N-CH 30V 28A DFN3*3-

MOSFET DUAL N-CH 30V 28A DFN3*3-

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-G120N03D32 3141-G120N03D32TR-ND G120N03D32
Product Name 30V 28A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G120N03D32 FET, MOSFET Arrays FET, MOSFET Arrays
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3 8-PowerVDFN 8-PowerVDFN
Packing Method Tape & Reel (TR)
Polarity N-Channel; 2 N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-4703-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810021SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
 - LM5101AMX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details