P-20V,RD(MAX)<18.4M@
N/P Channel: P-CH
Voltage(VDS): -20V
Current(ID): -11A
RDS(on): RD(max)<18.4mΩ@-4.5V
VTH: VTH-0.5V~-1.1V
Package: SOP-8
P-20V,RD(MAX)<18.4M@
P-20V,RD(MAX)<18.4M@
P-20V,RD(MAX)<18.4M@
P-20V,RD(MAX)<18.4M@
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-G11S | 3141-G11SCT-ND | G11S | |
| Product Name | 20V -4.5V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G11S | Single FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 3300 milliwatts | 3300 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) |
| Packing Method | Tape & Reel (TR) |