N60V,RD(MAX)<6.4M@10
N60V,RD(MAX)<6.4M@10
N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 110A
RDS(on): RD(max)<6.4mΩ@10V
VTH: VTH1.0V~2.5V
Package: TO-220
N60V,RD(MAX)<6.4M@10
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G110N06T-ND | 278-G110N06T | G110N06T | |
| Product Name | Single FETs, MOSFETs | 10V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G110N06T | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; SOT3 | TO-220; TO-220-3 |
| PD | 160000 milliwatts | 160000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |