Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G110N06K G110N06K

Description
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 110A RDS(on): RD(max)<6.4mΩ@10V VTH: VTH1V~2.5V Package: TO-252
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 110A RDS(on): RD(max)<6.4mΩ@10V VTH: VTH1V~2.5V Package: TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G110N06K -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G110N06K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G110N06K
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 110A RDS(on): RD(max)<6.4mΩ@10V VTH: VTH1V~2.5V Package: TO-252

N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 110A
RDS(on): RD(max)<6.4mΩ@10V
VTH: VTH1V~2.5V
Package: TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G110N06KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G110N06KCT-ND
Single FETs, MOSFETs 3141-G110N06KCT-ND
N-Channel 60V 110A (Tc) 160W (Tc) Surface Mount TO-252

N-Channel 60V 110A (Tc) 160W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G110N06KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G110N06KTR-ND
Single FETs, MOSFETs 3141-G110N06KTR-ND
N-Channel 60V 110A (Tc) 160W (Tc) Surface Mount TO-252

N-Channel 60V 110A (Tc) 160W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G110N06KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G110N06KDKR-ND
Single FETs, MOSFETs 3141-G110N06KDKR-ND
N60V,RD(MAX)<6.4M@10 V,RD(MAX)<8.

N60V,RD(MAX)<6.4M@10V,RD(MAX)<8.

Buy Now Datasheet
Singapore, Singapore
60V 110A TO-252 MOSFET Transistor
278-G110N06K
60V 110A TO-252 MOSFET Transistor 278-G110N06K
MOSFET N-CH 60V 110A TO-252 Product overview: G110N06K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 110A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 110A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G110N06K can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 110A TO-252 Product overview: G110N06K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 110A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 110A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G110N06K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G110N06K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G110N06K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G110N06K
N60V,RD(MAX)<6.4M@10 V,RD(MAX)<8.

N60V,RD(MAX)<6.4M@10V,RD(MAX)<8.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3141-G110N06KCT-ND 278-G110N06K G110N06K
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G110N06K Single FETs, MOSFETs 60V 110A TO-252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data