P30V,RD(MAX)<26M@-4.
P30V,RD(MAX)<26M@-4.
P30V,RD(MAX)<26M@-4.
N/P Channel: P-CH
Voltage(VDS): -30V
Current(ID): -10A
RDS(on): RD(max)<26mΩ@-4.5V
VTH: VTH-0.6V~-1.5V
Package: DFN8L-3*3
P30V,RD(MAX)<26M@-4.
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G10P03CT-ND | G10P03 | |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G10P03 | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |
| Package Type | 8-PowerVDFN | SOT3 | 8-PowerVDFN |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 30 volts |