N-CH, 30V, 100A, RD(MAX)<3.5M@10
N-CH, 30V, 100A, RD(MAX)<3.5M@10
N-CH, 30V, 100A, RD(MAX)<3.5M@10
N-CH, 30V, 100A, RD(MAX)<3.5M@10 Product overview: G100N03D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G100N03D5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380471-G100N03D5
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 5,000 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 3.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 50W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (4.9x5.75)
Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5595 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Goford Semiconductor
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Moisture Sensitivity Level (MSL): 3 (168 Hours)
N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 100A
RDS(on): RD(max)<3.5mΩ@10V
VTH: VTH1.2V~2.5V
Package: DFN5X6-8L
N-CH, 30V, 100A, RD(MAX)<3.5M@10
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G100N03D5TR-ND | 278-G100N03D5 | 1380471-G100N03D5 | G100N03D5 | |
| Product Name | Single FETs, MOSFETs | 30V 100A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G100N03D5 | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN | Tape & Reel (TR) | SOT3 | SOT3 | 8-PowerTDFN |
| PD | 50000 milliwatts | 50000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |