Goford Semiconductor Co., Ltd. 100V 8A MOSFET Transistor G1008B

Description
MOSFET 100V 8A 8SOP Product overview: G1008B from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G1008B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 100V 8A 8SOP Product overview: G1008B from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G1008B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 8A MOSFET Transistor
289-G1008B
100V 8A MOSFET Transistor 289-G1008B
MOSFET 100V 8A 8SOP Product overview: G1008B from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G1008B can be used for catalog matching and distributor lookup.

MOSFET 100V 8A 8SOP Product overview: G1008B from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G1008B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 3141-G1008BTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G1008BTR-ND
FET, MOSFET Arrays 3141-G1008BTR-ND
MOSFET 100V 8A 8SOP

MOSFET 100V 8A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G1008BCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G1008BCT-ND
FET, MOSFET Arrays 3141-G1008BCT-ND
MOSFET 100V 8A 8SOP

MOSFET 100V 8A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G1008BDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G1008BDKR-ND
FET, MOSFET Arrays 3141-G1008BDKR-ND
MOSFET 100V 8A 8SOP

MOSFET 100V 8A 8SOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1008B -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1008B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1008B
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 8A RDS(on): RD(max)<130mΩ@10V VTH: VTH1.0V~3.0V Package: SOP-8

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 8A
RDS(on): RD(max)<130mΩ@10V
VTH: VTH1.0V~3.0V
Package: SOP-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G1008B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G1008B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G1008B
MOSFET 100V 8A 8SOP

MOSFET 100V 8A 8SOP

Supplier's Site
FET, MOSFET Arrays - G1008B - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
G1008B
FET, MOSFET Arrays G1008B
MOSFET 100V 8A 8SOP

MOSFET 100V 8A 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-G1008B 3141-G1008BTR-ND G1008B G1008B
Product Name 100V 8A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1008B Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data