Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1006LE G1006LE

Description
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 3A RDS(on): RD(max)<150mΩ@10V VTH: VTH1.0V~2.2V Package: SOT-23-3
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 3A RDS(on): RD(max)<150mΩ@10V VTH: VTH1.0V~2.2V Package: SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1006LE -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1006LE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1006LE
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 3A RDS(on): RD(max)<150mΩ@10V VTH: VTH1.0V~2.2V Package: SOT-23-3

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 3A
RDS(on): RD(max)<150mΩ@10V
VTH: VTH1.0V~2.2V
Package: SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G1006LECT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G1006LECT-ND
Single FETs, MOSFETs 3141-G1006LECT-ND
N100V,RD(MAX)<150M@1 0V,RD(MAX)<1

N100V,RD(MAX)<150M@10V,RD(MAX)<1

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G1006LEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G1006LEDKR-ND
Single FETs, MOSFETs 3141-G1006LEDKR-ND
N100V,RD(MAX)<150M@1 0V,RD(MAX)<1

N100V,RD(MAX)<150M@10V,RD(MAX)<1

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G1006LETR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G1006LETR-ND
Single FETs, MOSFETs 3141-G1006LETR-ND
N100V,RD(MAX)<150M@1 0V,RD(MAX)<1

N100V,RD(MAX)<150M@10V,RD(MAX)<1

Buy Now Datasheet
Singapore, Singapore
100V 3A SOT-23 MOSFET Transistor
278-G1006LE
100V 3A SOT-23 MOSFET Transistor 278-G1006LE
MOSFET N-CH ESD 100V 3A SOT-23-3 Product overview: G1006LE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G1006LE can be used for catalog matching and distributor lookup.

MOSFET N-CH ESD 100V 3A SOT-23-3 Product overview: G1006LE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G1006LE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - G1006LE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
G1006LE
Integrated Circuits (ICs) - Transistors - MOSFETs G1006LE
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3141-G1006LECT-ND 278-G1006LE G1006LE
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1006LE Single FETs, MOSFETs 100V 3A SOT-23 MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data