Goford Semiconductor Co., Ltd. 100V 1.7A SOT-23 MOSFET Transistor G1003A

Description
MOSFET N-CH ESD 100V 1.7A SOT-23 Product overview: G1003A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.7A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G1003A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH ESD 100V 1.7A SOT-23 Product overview: G1003A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.7A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G1003A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 1.7A SOT-23 MOSFET Transistor
278-G1003A
100V 1.7A SOT-23 MOSFET Transistor 278-G1003A
MOSFET N-CH ESD 100V 1.7A SOT-23 Product overview: G1003A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.7A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G1003A can be used for catalog matching and distributor lookup.

MOSFET N-CH ESD 100V 1.7A SOT-23 Product overview: G1003A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.7A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G1003A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1378474-G1003A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1378474-G1003A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1378474-G1003A
Win Source Part Number: 1378474-G1003A Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Goford Semiconductor Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 210mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 18.2 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 622 pF @ 25 V Power Dissipation (Max): 5W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1378474-G1003A
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Goford Semiconductor
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 210mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 18.2 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 622 pF @ 25 V
Power Dissipation (Max): 5W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1003A -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1003A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1003A
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 3A RDS(on): RD(max)<210mΩ@10V VTH: VTH1.0V~3.0V Package: SOT-23-3L

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 3A
RDS(on): RD(max)<210mΩ@10V
VTH: VTH1.0V~3.0V
Package: SOT-23-3L

Buy Now
Single FETs, MOSFETs - 3141-G1003ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G1003ACT-ND
Single FETs, MOSFETs 3141-G1003ACT-ND
N-Channel 100V 3A (Tc) 5W (Tc) Surface Mount SOT-23-3

N-Channel 100V 3A (Tc) 5W (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G1003ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G1003ATR-ND
Single FETs, MOSFETs 3141-G1003ATR-ND
N-Channel 100V 3A (Tc) 5W (Tc) Surface Mount SOT-23-3

N-Channel 100V 3A (Tc) 5W (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G1003ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G1003ADKR-ND
Single FETs, MOSFETs 3141-G1003ADKR-ND
N100V,RD(MAX)<210M@1 0V,RD(MAX)<2

N100V,RD(MAX)<210M@10V,RD(MAX)<2

Buy Now Datasheet
Single FETs, MOSFETs - G1003A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G1003A
Single FETs, MOSFETs G1003A
N100V,RD(MAX)<210M@1 0V,RD(MAX)<2

N100V,RD(MAX)<210M@10V,RD(MAX)<2

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
G1003A
Triode/MOS Tube/Transistor >> MOSFETs G1003A
100V 3A 5W 147mΩ 3V@250uA N Channel SOT-23-3L MOSFETs ROHS

100V 3A 5W 147mΩ 3V@250uA N Channel SOT-23-3L MOSFETs ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - G1003A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
G1003A
Integrated Circuits (ICs) - Transistors - MOSFETs G1003A
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-G1003A 1378474-G1003A 3141-G1003ACT-ND G1003A G1003A G1003A
Product Name 100V 1.7A SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1003A Single FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Integrated Circuits (ICs) - Transistors - MOSFETs
PD 5000 milliwatts 5000 milliwatts 5000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Packing Method Tape & Reel (TR)
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data