MOSFET N-CH 100V 2A SOT-23-3L Product overview: G1002L from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G1002L can be used for catalog matching and distributor lookup.
N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 2A
RDS(on): RD(max)<250mΩ@10V
VTH: VTH1.0V~2.0V
Package: SOT-23-3L
N100V,RD(MAX)<250M@1
N100V,RD(MAX)<250M@1
N100V,RD(MAX)<250M@1
N100V,RD(MAX)<250M@1
Integrated Circuits (ICs) - Transistors - MOSFETs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-G1002L | 3141-G1002LCT-ND | G1002L | G1002L | |
| Product Name | 100V 2A SOT-23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G1002L | Single FETs, MOSFETs | Single FETs, MOSFETs | Integrated Circuits (ICs) - Transistors - MOSFETs |
| PD | 1300 milliwatts | 1300 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) |