Goford Semiconductor Co., Ltd. 20V 11A MOSFET Transistor G090P02S

Description
MOSFET P-CH 20V 11A SOP-8 Product overview: G090P02S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G090P02S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 11A SOP-8 Product overview: G090P02S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G090P02S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 11A MOSFET Transistor
278-G090P02S
20V 11A MOSFET Transistor 278-G090P02S
MOSFET P-CH 20V 11A SOP-8 Product overview: G090P02S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G090P02S can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 11A SOP-8 Product overview: G090P02S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G090P02S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G090P02S -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G090P02S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G090P02S
N/P Channel: P-CH Voltage(VDS): -20V Current(ID): -11A RDS(on): RD(max)<9mΩ@-4.5V VTH: VTH-0.4V~-0.65~1.1V Package: SOP-8

N/P Channel: P-CH
Voltage(VDS): -20V
Current(ID): -11A
RDS(on): RD(max)<9mΩ@-4.5V
VTH: VTH-0.4V~-0.65~1.1V
Package: SOP-8

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G090P02STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G090P02STR-ND
Single FETs, MOSFETs 3141-G090P02STR-ND
MOSFET P-CH 20V 11A SOP-8

MOSFET P-CH 20V 11A SOP-8

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G090P02SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G090P02SCT-ND
Single FETs, MOSFETs 3141-G090P02SCT-ND
MOSFET P-CH 20V 11A SOP-8

MOSFET P-CH 20V 11A SOP-8

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G090P02SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G090P02SDKR-ND
Single FETs, MOSFETs 3141-G090P02SDKR-ND
MOSFET P-CH 20V 11A SOP-8

MOSFET P-CH 20V 11A SOP-8

Buy Now Datasheet
Single FETs, MOSFETs - G090P02S - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G090P02S
Single FETs, MOSFETs G090P02S
MOSFET P-CH 20V 11A SOP-8

MOSFET P-CH 20V 11A SOP-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G090P02S 3141-G090P02STR-ND G090P02S
Product Name 20V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G090P02S Single FETs, MOSFETs Single FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3 "8-SOIC (0.154"", 3.90mm Width)" 8-SOP
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
MOSFETs - 155147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
60 V, N-channel Trench MOSFET - 2N7002HR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
5 suppliers