P60V,RD(MAX)<52M@-10
N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -8A
RDS(on): RD(max)<52mΩ@-10V
VTH: VTH-2V~-3.5V
Package: DFN8L-3*3
P60V,RD(MAX)<52M@-10
P60V,RD(MAX)<52M@-10
P60V,RD(MAX)<52M@-10
P60V,RD(MAX)<52M@-10
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-G08P06D3 | 3141-G08P06D3DKR-ND | G08P06D3 | |
| Product Name | -10V 2V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G08P06D3 | Single FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 32000 milliwatts | 32000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3 | 8-PowerVDFN | 8-PowerVDFN |
| Packing Method | Tape & Reel (TR) |