Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G07P04S

Description
P-Channel 40V 7A (Tc) 2.5W (Tc) Surface Mount 8-SOP
Request a Quote Datasheet
Description
P-Channel 40V 7A (Tc) 2.5W (Tc) Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G07P04SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G07P04SCT-ND
Single FETs, MOSFETs 3141-G07P04SCT-ND
P-Channel 40V 7A (Tc) 2.5W (Tc) Surface Mount 8-SOP

P-Channel 40V 7A (Tc) 2.5W (Tc) Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G07P04STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G07P04STR-ND
Single FETs, MOSFETs 3141-G07P04STR-ND
P-Channel 40V 7A (Tc) 2.5W (Tc) Surface Mount 8-SOP

P-Channel 40V 7A (Tc) 2.5W (Tc) Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G07P04SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G07P04SDKR-ND
Single FETs, MOSFETs 3141-G07P04SDKR-ND
P40V,RD(MAX)<18M@-10 V,RD(MAX)<22

P40V,RD(MAX)<18M@-10V,RD(MAX)<22

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G07P04S -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G07P04S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G07P04S
N/P Channel: P-CH Voltage(VDS): -40V Current(ID): -7A RDS(on): RD(max)<18mΩ@-10V VTH: VTH-1V~-2.5V Package: SOP-8

N/P Channel: P-CH
Voltage(VDS): -40V
Current(ID): -7A
RDS(on): RD(max)<18mΩ@-10V
VTH: VTH-1V~-2.5V
Package: SOP-8

Buy Now Datasheet
Singapore, Singapore
40V 7A MOSFET Transistor
278-G07P04S
40V 7A MOSFET Transistor 278-G07P04S
MOSFET P-CH 40V 7A SOP-8 Product overview: G07P04S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G07P04S can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 7A SOP-8 Product overview: G07P04S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G07P04S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G07P04S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G07P04S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G07P04S
P40V,RD(MAX)<18M@-10 V,RD(MAX)<22

P40V,RD(MAX)<18M@-10V,RD(MAX)<22

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3141-G07P04SCT-ND 278-G07P04S G07P04S
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G07P04S 40V 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data