Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G06P01E

Description
P12V,RD(MAX)<28M@-4. 5V,RD(MAX)<4
Request a Quote Datasheet
Description
P12V,RD(MAX)<28M@-4. 5V,RD(MAX)<4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G06P01ECT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G06P01ECT-ND
Single FETs, MOSFETs 3141-G06P01ECT-ND
P12V,RD(MAX)<28M@-4. 5V,RD(MAX)<4

P12V,RD(MAX)<28M@-4.5V,RD(MAX)<4

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G06P01EDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G06P01EDKR-ND
Single FETs, MOSFETs 3141-G06P01EDKR-ND
P12V,RD(MAX)<28M@-4. 5V,RD(MAX)<4

P12V,RD(MAX)<28M@-4.5V,RD(MAX)<4

Buy Now Datasheet
Singapore, Singapore
-4.5V MOSFET Transistor
278-G06P01E
-4.5V MOSFET Transistor 278-G06P01E
P12V,RD(MAX)<28M@-4. 5V,RD(MAX)<4>

P12V,RD(MAX)<28M@-4.5V,RD(MAX)<4>

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376862-G06P01E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376862-G06P01E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376862-G06P01E
Win Source Part Number: 1376862-G06P01E Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Goford Semiconductor Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Rds On (Max) @ Id, Vgs: 28mOhm @ 3A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 4.5 V Vgs (Max): ±10V Input Capacitance (Ciss) (Max) @ Vds: 1087 pF @ 6 V Power Dissipation (Max): 1.8W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376862-G06P01E
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: Goford Semiconductor
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Rds On (Max) @ Id, Vgs: 28mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 4.5 V
Vgs (Max): ±10V
Input Capacitance (Ciss) (Max) @ Vds: 1087 pF @ 6 V
Power Dissipation (Max): 1.8W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G06P01E -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G06P01E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G06P01E
N/P Channel: P-CH Voltage(VDS): 12V Current(ID): -4A RDS(on): RD(max)<28mΩ@-4.5V VTH: VTH-0.4V~-0.1V Package: SOT-23

N/P Channel: P-CH
Voltage(VDS): 12V
Current(ID): -4A
RDS(on): RD(max)<28mΩ@-4.5V
VTH: VTH-0.4V~-0.1V
Package: SOT-23

Buy Now Datasheet
SOT-23 MOSFETs ROHS - 16258-G06P01E - Utmel Electronic Limited
Hong Kong, China
SOT-23 MOSFETs ROHS
16258-G06P01E
SOT-23 MOSFETs ROHS 16258-G06P01E
SOT-23 MOSFETs ROHS

SOT-23 MOSFETs ROHS

Supplier's Site
Single FETs, MOSFETs - G06P01E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G06P01E
Single FETs, MOSFETs G06P01E
P12V,RD(MAX)<28M@-4. 5V,RD(MAX)<4

P12V,RD(MAX)<28M@-4.5V,RD(MAX)<4

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G06P01ECT-ND 278-G06P01E 1376862-G06P01E 16258-G06P01E G06P01E
Product Name Single FETs, MOSFETs -4.5V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G06P01E SOT-23 MOSFETs ROHS Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
PD 1800 milliwatts 1800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data