Goford Semiconductor Co., Ltd. 60V 5A 3.1A MOSFET Transistor G05NP06S2

Description
MOSFET N/P-CH 60V 5A/3.1A 8SOP Product overview: G05NP06S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, 3.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G05NP06S2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 60V 5A/3.1A 8SOP Product overview: G05NP06S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, 3.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G05NP06S2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A 3.1A MOSFET Transistor
289-G05NP06S2
60V 5A 3.1A MOSFET Transistor 289-G05NP06S2
MOSFET N/P-CH 60V 5A/3.1A 8SOP Product overview: G05NP06S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, 3.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G05NP06S2 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 60V 5A/3.1A 8SOP Product overview: G05NP06S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, 3.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G05NP06S2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 3141-G05NP06S2CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G05NP06S2CT-ND
FET, MOSFET Arrays 3141-G05NP06S2CT-ND
MOSFET N/P-CH 60V 5A 8SOP

MOSFET N/P-CH 60V 5A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G05NP06S2DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G05NP06S2DKR-ND
FET, MOSFET Arrays 3141-G05NP06S2DKR-ND
MOSFET N/P-CH 60V 5A 8SOP

MOSFET N/P-CH 60V 5A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G05NP06S2TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G05NP06S2TR-ND
FET, MOSFET Arrays 3141-G05NP06S2TR-ND
MOSFET N/P-CH 60V 5A 8SOP

MOSFET N/P-CH 60V 5A 8SOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G05NP06S2 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G05NP06S2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G05NP06S2
N/P Channel: N+P-CH Voltage(VDS): 60V/-60V Current(ID): 5A/-3.1A RDS(on): RD(max)<36mΩ@10V VTH: VTH1.0V~2.0V/-1.0V~- 2.0V Package: SOP-8

N/P Channel: N+P-CH
Voltage(VDS): 60V/-60V
Current(ID): 5A/-3.1A
RDS(on): RD(max)<36mΩ@10V
VTH: VTH1.0V~2.0V/-1.0V~-2.0V
Package: SOP-8

Buy Now Datasheet
FET, MOSFET Arrays - G05NP06S2 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
G05NP06S2
FET, MOSFET Arrays G05NP06S2
MOSFET N/P-CH 60V 5A/3.1A 8SOP

MOSFET N/P-CH 60V 5A/3.1A 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-G05NP06S2 3141-G05NP06S2CT-ND G05NP06S2
Product Name 60V 5A 3.1A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - G05NP06S2 FET, MOSFET Arrays
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape & Reel (TR)
Polarity P-Channel; N and P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
4 suppliers
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
MOSFETs - 2441932P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-220; TO-220
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7237-55A,118 - 1025200-BUK7237-55A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 77000 milliwatts
View Details
4 suppliers