Goford Semiconductor Co., Ltd. 60V 5A MOSFET Transistor G05N06S2

Description
MOSFET 2N-CH 60V 5A 8SOP Product overview: G05N06S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G05N06S2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 5A 8SOP Product overview: G05N06S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G05N06S2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A MOSFET Transistor
289-G05N06S2
60V 5A MOSFET Transistor 289-G05N06S2
MOSFET 2N-CH 60V 5A 8SOP Product overview: G05N06S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G05N06S2 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 5A 8SOP Product overview: G05N06S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G05N06S2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G05N06S2 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G05N06S2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G05N06S2
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 5A RDS(on): RD(max)<35mΩ@10V VTH: VTH1.0V~2.5V Package: SOP-8

N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 5A
RDS(on): RD(max)<35mΩ@10V
VTH: VTH1.0V~2.5V
Package: SOP-8

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G05N06S2CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G05N06S2CT-ND
FET, MOSFET Arrays 3141-G05N06S2CT-ND
MOSFET 2N-CH 60V 5A 8SOP

MOSFET 2N-CH 60V 5A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G05N06S2TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G05N06S2TR-ND
FET, MOSFET Arrays 3141-G05N06S2TR-ND
MOSFET 2N-CH 60V 5A 8SOP

MOSFET 2N-CH 60V 5A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G05N06S2DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G05N06S2DKR-ND
FET, MOSFET Arrays 3141-G05N06S2DKR-ND
MOSFET 2N-CH 60V 5A 8SOP

MOSFET 2N-CH 60V 5A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - G05N06S2 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
G05N06S2
FET, MOSFET Arrays G05N06S2
MOSFET 2N-CH 60V 5A 8SOP

MOSFET 2N-CH 60V 5A 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-G05N06S2 3141-G05N06S2CT-ND G05N06S2
Product Name 60V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G05N06S2 FET, MOSFET Arrays FET, MOSFET Arrays
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3 "8-SOIC (0.154"", 3.90mm Width)" 8-SOP
Packing Method Tape & Reel (TR)
Polarity N-Channel; 2 N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16323Q3 N-Channel NexFET? Power MOSFET - CSD16323Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
7 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1690692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details