Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G050P03S G050P03S

Description
N/P Channel: P-CH Voltage(VDS): 30V Current(ID): -25A RDS(on): RD(max)<5.5mΩ@-10V VTH: VTH-1.0V~-2.5V Package: SOP-8
Request a Quote Datasheet
Description
N/P Channel: P-CH Voltage(VDS): 30V Current(ID): -25A RDS(on): RD(max)<5.5mΩ@-10V VTH: VTH-1.0V~-2.5V Package: SOP-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G050P03S -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G050P03S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G050P03S
N/P Channel: P-CH Voltage(VDS): 30V Current(ID): -25A RDS(on): RD(max)<5.5mΩ@-10V VTH: VTH-1.0V~-2.5V Package: SOP-8

N/P Channel: P-CH
Voltage(VDS): 30V
Current(ID): -25A
RDS(on): RD(max)<5.5mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: SOP-8

Buy Now Datasheet
Singapore, Singapore
30V -25A -10V MOSFET Transistor
278-G050P03S
30V -25A -10V MOSFET Transistor 278-G050P03S
P-30V,-25A,RD(MAX)<5 .5M@-10V,VTH Product overview: G050P03S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, -25A, -10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, -25A, -10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G050P03S can be used for catalog matching and distributor lookup.

P-30V,-25A,RD(MAX)<5.5M@-10V,VTH Product overview: G050P03S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, -25A, -10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, -25A, -10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G050P03S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-G050P03SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G050P03SCT-ND
Single FETs, MOSFETs 3141-G050P03SCT-ND
P-30V,-25A,RD(MAX)<5 .5M@-10V,VTH

P-30V,-25A,RD(MAX)<5.5M@-10V,VTH

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G050P03SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G050P03SDKR-ND
Single FETs, MOSFETs 3141-G050P03SDKR-ND
P-30V,-25A,RD(MAX)<5 .5M@-10V,VTH

P-30V,-25A,RD(MAX)<5.5M@-10V,VTH

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G050P03STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G050P03STR-ND
Single FETs, MOSFETs 3141-G050P03STR-ND
P-30V,-25A,RD(MAX)<5 .5M@-10V,VTH

P-30V,-25A,RD(MAX)<5.5M@-10V,VTH

Buy Now Datasheet
Single FETs, MOSFETs - G050P03S - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G050P03S
Single FETs, MOSFETs G050P03S
P-30V,-25A,RD(MAX)<5 .5M@-10V,VTH

P-30V,-25A,RD(MAX)<5.5M@-10V,VTH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G050P03S 3141-G050P03SCT-ND G050P03S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G050P03S 30V -25A -10V MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width)
PD 3500 milliwatts 3500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data