N/P Channel: P-CH
Voltage(VDS): 30V
Current(ID): -85A
RDS(on): RD(max)<4.5mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: TO-252
P-30V,-85A,RD(MAX)<4
P-30V,-85A,RD(MAX)<4
P-30V,-85A,RD(MAX)<4
P-30V,-85A,RD(MAX)<4
MOSFET P-CH 30V 85A TO-252
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G050P03KTR-ND | 278-G050P03K | G050P03K | |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G050P03K | Single FETs, MOSFETs | 30V -85A -10V MOSFET Transistor | Single FETs, MOSFETs |
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| PD | 100000 milliwatts | 100000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |