Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G048N04T G048N04T

Description
N/P Channel: N-CH Voltage(VDS): 40V Current(ID): 150A RDS(on): RD(max)<3.3mΩ@10V VTH: VTH1.0V~2.5V Package: TO-220
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 40V Current(ID): 150A RDS(on): RD(max)<3.3mΩ@10V VTH: VTH1.0V~2.5V Package: TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G048N04T -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G048N04T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G048N04T
N/P Channel: N-CH Voltage(VDS): 40V Current(ID): 150A RDS(on): RD(max)<3.3mΩ@10V VTH: VTH1.0V~2.5V Package: TO-220

N/P Channel: N-CH
Voltage(VDS): 40V
Current(ID): 150A
RDS(on): RD(max)<3.3mΩ@10V
VTH: VTH1.0V~2.5V
Package: TO-220

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G048N04T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G048N04T-ND
Single FETs, MOSFETs 3141-G048N04T-ND
MOSFET N-CH 40V 150A TO-220

MOSFET N-CH 40V 150A TO-220

Buy Now Datasheet
Singapore, Singapore
40V 150A TO-220 MOSFET Transistor
278-G048N04T
40V 150A TO-220 MOSFET Transistor 278-G048N04T
MOSFET N-CH 40V 150A TO-220 Product overview: G048N04T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 150A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 150A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G048N04T can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 150A TO-220 Product overview: G048N04T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 150A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 150A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G048N04T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - G048N04T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G048N04T
Single FETs, MOSFETs G048N04T
MOSFET N-CH 40V 150A TO-220

MOSFET N-CH 40V 150A TO-220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G048N04T-ND 278-G048N04T G048N04T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G048N04T Single FETs, MOSFETs 40V 150A TO-220 MOSFET Transistor Single FETs, MOSFETs
Package Type TO-220; SOT3 TO-220; TO-220-3 Tube TO-220; TO-220-3
Polarity N-Channel N-Channel; N-Channel
PD 130000 milliwatts 130000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data