Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G030N06T G030N06T

Description
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 223A RDS(on): RD(max)<2.7mΩ@10V VTH: VTH1.0V~2.5V Package: TO-220
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 223A RDS(on): RD(max)<2.7mΩ@10V VTH: VTH1.0V~2.5V Package: TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G030N06T -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G030N06T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G030N06T
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 223A RDS(on): RD(max)<2.7mΩ@10V VTH: VTH1.0V~2.5V Package: TO-220

N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 223A
RDS(on): RD(max)<2.7mΩ@10V
VTH: VTH1.0V~2.5V
Package: TO-220

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G030N06T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G030N06T-ND
Single FETs, MOSFETs 3141-G030N06T-ND
MOSFET N-CH 60V 223A TO-220

MOSFET N-CH 60V 223A TO-220

Buy Now Datasheet
Singapore, Singapore
60V 223A TO-220 MOSFET Transistor
278-G030N06T
60V 223A TO-220 MOSFET Transistor 278-G030N06T
MOSFET N-CH 60V 223A TO-220 Product overview: G030N06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 223A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 223A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G030N06T can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 223A TO-220 Product overview: G030N06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 223A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 223A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G030N06T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - G030N06T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G030N06T
Single FETs, MOSFETs G030N06T
MOSFET N-CH 60V 223A TO-220

MOSFET N-CH 60V 223A TO-220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G030N06T-ND 278-G030N06T G030N06T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G030N06T Single FETs, MOSFETs 60V 223A TO-220 MOSFET Transistor Single FETs, MOSFETs
Package Type TO-220; SOT3 TO-220; TO-220-3 Tube TO-220; TO-220-3
Polarity N-Channel N-Channel; N-Channel
PD 240000 milliwatts 240000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1EDN7512BXTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-SOT23-5
Packing Method Tape Reel; Tape & Reel
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Dual N-channel 100 V, 82.5 mΩ standard level MOSFET - BUK7K89-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 13000 milliamps
View Details
7 suppliers
MOSFETs - 1658463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details