Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G02P06

Description
P60V,RD(MAX)<190M@-1 0V,RD(MAX)<2
Request a Quote Datasheet
Description
P60V,RD(MAX)<190M@-1 0V,RD(MAX)<2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G02P06CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G02P06CT-ND
Single FETs, MOSFETs 3141-G02P06CT-ND
P60V,RD(MAX)<190M@-1 0V,RD(MAX)<2

P60V,RD(MAX)<190M@-10V,RD(MAX)<2

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G02P06TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G02P06TR-ND
Single FETs, MOSFETs 3141-G02P06TR-ND
P60V,RD(MAX)<190M@-1 0V,RD(MAX)<2

P60V,RD(MAX)<190M@-10V,RD(MAX)<2

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G02P06DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G02P06DKR-ND
Single FETs, MOSFETs 3141-G02P06DKR-ND
P60V,RD(MAX)<190M@-1 0V,RD(MAX)<2

P60V,RD(MAX)<190M@-10V,RD(MAX)<2

Buy Now Datasheet
Singapore, Singapore
60V 1.6A SOT-23 MOSFET Transistor
278-G02P06
60V 1.6A SOT-23 MOSFET Transistor 278-G02P06
MOSFET P-CH 60V 1.6A,SOT-23 Product overview: G02P06 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G02P06 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 1.6A,SOT-23 Product overview: G02P06 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G02P06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G02P06 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G02P06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G02P06
N/P Channel: P-CH Voltage(VDS): 60V Current(ID): -1.6A RDS(on): RD(max)<190mΩ@-10V VTH: VTH-1.2V~-2.5V Package: SOT-23

N/P Channel: P-CH
Voltage(VDS): 60V
Current(ID): -1.6A
RDS(on): RD(max)<190mΩ@-10V
VTH: VTH-1.2V~-2.5V
Package: SOT-23

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
G02P06
Triode/MOS Tube/Transistor >> MOSFETs G02P06
60V 1.6A 150mΩ 1.5W 2.5V@250uA P Channel SOT-23 MOSFETs ROHS

60V 1.6A 150mΩ 1.5W 2.5V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - G02P06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G02P06
Single FETs, MOSFETs G02P06
P60V,RD(MAX)<190M@-1 0V,RD(MAX)<2

P60V,RD(MAX)<190M@-10V,RD(MAX)<2

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G02P06CT-ND 278-G02P06 G02P06 G02P06
Product Name Single FETs, MOSFETs 60V 1.6A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G02P06 Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 80 V, 27 mΩ standard level MOSFET in LFPAK33 - BUK7M27-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 30000 milliamps
View Details
6 suppliers
MOSFETs - 1220589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-523 (sc-89)
View Details